MSI logo

MSI Megabook M670-043NE, Silver AMD Athlon TK-53 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 6100 Windows Vista Home Premium

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15854
Info modified on:
28 Jan 2025, 10:48:01
Short summary description MSI Megabook M670-043NE, Silver AMD Athlon TK-53 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 6100 Windows Vista Home Premium:

MSI Megabook M670-043NE, Silver, AMD Athlon, 1.7 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description MSI Megabook M670-043NE, Silver AMD Athlon TK-53 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 6100 Windows Vista Home Premium:

MSI Megabook M670-043NE, Silver. Processor family: AMD Athlon, Processor: TK-53, Processor frequency: 1.7 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 6100. Operating system installed: Windows Vista Home Premium. Weight: 2.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.