MSI K9A2VM-FD, AMD, Socket AM2, 8 GB, 0, 1, 0+1, Realtek RTL8111C, GbLAN
MSI K9A2VM-FD. Processor manufacturer: AMD, Processor socket: Socket AM2. Memory, maximum: 8 GB. RAID levels: 0, 1, 0+1. LAN controller: Realtek RTL8111C, Network interface: GbLAN. Motherboard form factor: micro ATX, Chipset: AMD 780V, Audio output channels: 7.1 channels