MSI logo

MSI MB AMD S754 K8N NEO Platinum ATX Socket 754

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74593
Info modified on:
04 Apr 2019, 04:53:07
Short summary description MSI MB AMD S754 K8N NEO Platinum ATX Socket 754:

MSI MB AMD S754 K8N NEO Platinum ATX, AMD, Socket 754, 3 GB, nVIDIA nForce3 NV Gigabit LAN controller, ATX, ATX

Long summary description MSI MB AMD S754 K8N NEO Platinum ATX Socket 754:

MSI MB AMD S754 K8N NEO Platinum ATX. Processor manufacturer: AMD, Processor socket: Socket 754. Memory, maximum: 3 GB. Network interface: nVIDIA nForce3 NV Gigabit LAN controller. Motherboard form factor: ATX, Power source type: ATX. Audio output: 7.1 channel audio codec RealTek ALC850.

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.