MSI logo

MSI Infinite VR7RC-077EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34141
Info modified on:
14 Mar 2024, 19:36:37
Short summary description MSI Infinite VR7RC-077EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

MSI Infinite VR7RC-077EU, 3 GHz, Intel® Core™ i5, 8 GB, 2.26 TB, DVD Super Multi, Windows 10 Home

Long summary description MSI Infinite VR7RC-077EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

MSI Infinite VR7RC-077EU. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Form factor: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.