MSI Infinite RS 13NUI-422US, Intel® Core™ i9, i9-13900KF, 64 GB, DDR5-SDRAM, 4 TB, Windows 11 Pro
MSI Infinite RS 13NUI-422US. Processor family: Intel® Core™ i9, Processor: i9-13900KF. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 4 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4090. Wi-Fi. Operating system installed: Windows 11 Pro. Power supply: 1000 W. Form factor: Desktop. Product type: PC. Weight: 23.6 kg. Product colour: Black