MSI H55M-P31, Intel, LGA 1156 (Socket H), 16 GB, 1.5 V, Realtek RTL8111DL, 10/100/1000 Mbps
MSI H55M-P31. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Memory, maximum: 16 GB, Memory voltage: 1.5 V. LAN controller: Realtek RTL8111DL, Network interface: 10/100/1000 Mbps. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889. Width: 244 mm, Depth: 240 mm