MSI Megabook GX720-240NE, Intel® Core™2 Duo, 2.26 GHz, 43.2 cm (17"), 1440 x 900 pixels, 4 GB, 320 GB
MSI Megabook GX720-240NE. Processor family: Intel® Core™2 Duo, Processor: P8400, Processor frequency: 2.26 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 3.2 kg