MSI logo

MSI Gaming GE66 10SF-641IT Raider Valhalla Intel® Core™ i7 i7-10875H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20005
Info modified on:
05 Aug 2022, 20:21:04
Short summary description MSI Gaming GE66 10SF-641IT Raider Valhalla Intel® Core™ i7 i7-10875H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

MSI Gaming GE66 10SF-641IT Raider Valhalla, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description MSI Gaming GE66 10SF-641IT Raider Valhalla Intel® Core™ i7 i7-10875H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

MSI Gaming GE66 10SF-641IT Raider Valhalla. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-10875H, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.