MSI logo

MSI Vortex G65 6QD-028CA PC Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37030
Info modified on:
14 Mar 2024, 19:43:17
Short summary description MSI Vortex G65 6QD-028CA PC Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop Black, Red:

MSI Vortex G65 6QD-028CA, 3.4 GHz, Intel® Core™ i7, i7-6700, 16 GB, 1.26 TB, Windows 10 Home

Long summary description MSI Vortex G65 6QD-028CA PC Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop Black, Red:

MSI Vortex G65 6QD-028CA. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Form factor: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.