MSI G31TM-P25, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 800,1066,1333,1600 MHz, 8 GB, 1.8 V
MSI G31TM-P25. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Memory, maximum: 8 GB, Memory voltage: 1.8 V, Supported memory clock speeds: 667,800 MHz. Supported storage drive interfaces: SATA II. Maximum graphics card memory: 384 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111D(L), Network interface: 10/100/1000