MSI logo

MSI Classic CX61 2PF-1465XPL laptop Intel® Core™ i7 i7-4712MQ 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33418
Info modified on:
28 Jan 2025, 10:17:21
Short summary description MSI Classic CX61 2PF-1465XPL laptop Intel® Core™ i7 i7-4712MQ 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Black:

MSI Classic CX61 2PF-1465XPL, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description MSI Classic CX61 2PF-1465XPL laptop Intel® Core™ i7 i7-4712MQ 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Black:

MSI Classic CX61 2PF-1465XPL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4712MQ, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® 840M. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.