MSI logo

MSI Crosshair 17 HX AI D2XWGKG-002NL Intel Core Ultra 9 275HX Laptop 43.2 cm (17") Quad HD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey

GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191
Info modified on:
03 May 2025, 21:15:02
Short summary description MSI Crosshair 17 HX AI D2XWGKG-002NL Intel Core Ultra 9 275HX Laptop 43.2 cm (17") Quad HD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

MSI Crosshair 17 HX AI D2XWGKG-002NL, Intel Core Ultra 9, 43.2 cm (17"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description MSI Crosshair 17 HX AI D2XWGKG-002NL Intel Core Ultra 9 275HX Laptop 43.2 cm (17") Quad HD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

MSI Crosshair 17 HX AI D2XWGKG-002NL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor: 275HX. Display diagonal: 43.2 cm (17"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Graphics, Discrete graphics card model: NVIDIA GeForce RTX 5070. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.