MSI logo

MSI B650 GAMING PLUS WIFI motherboard AMD B650 Socket AM5 ATX

Brand:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
287854
Info modified on:
05 Jun 2025, 09:08:50
Short summary description MSI B650 GAMING PLUS WIFI motherboard AMD B650 Socket AM5 ATX:

MSI B650 GAMING PLUS WIFI, AMD, Socket AM5, AMD Ryzen 7000 Series, Socket AM5, DDR5-SDRAM, 192 GB

Long summary description MSI B650 GAMING PLUS WIFI motherboard AMD B650 Socket AM5 ATX:

MSI B650 GAMING PLUS WIFI. Processor manufacturer: AMD, Processor socket: Socket AM5, Compatible processor series: AMD Ryzen 7000 Series. Supported memory types: DDR5-SDRAM, Memory, maximum: 192 GB, ECC сompatibility: Non-ECC. Supported storage drive interfaces: M.2, SATA, RAID levels: 0, 1, 10. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125B, Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.