MSI logo

MSI Alpha 17 C7VF-007US AMD Ryzen™ 9 7945HX Laptop 43.9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6946
Info modified on:
08 Nov 2024, 04:39:29
Short summary description MSI Alpha 17 C7VF-007US AMD Ryzen™ 9 7945HX Laptop 43.9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Alpha 17 C7VF-007US, AMD Ryzen™ 9, 2.5 GHz, 43.9 cm (17.3"), 2560 x 1440 pixels, 16 GB, 1 TB

Long summary description MSI Alpha 17 C7VF-007US AMD Ryzen™ 9 7945HX Laptop 43.9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Alpha 17 C7VF-007US. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor: 7945HX, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.