MSI logo

MSI Adora 20 2BT-028TW Intel® Celeron® J1900 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67807
Info modified on:
14 Mar 2024, 19:07:26
Short summary description MSI Adora 20 2BT-028TW Intel® Celeron® J1900 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White:

MSI Adora 20 2BT-028TW, 49.5 cm (19.5"), HD+, Intel® Celeron®, 4 GB, 500 GB, Windows 8.1

Long summary description MSI Adora 20 2BT-028TW Intel® Celeron® J1900 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White:

MSI Adora 20 2BT-028TW. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.