MSI logo

MSI Gaming GE60 0ND-203FR Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34937
Info modified on:
29 Jan 2025, 18:49:11
Short summary description MSI Gaming GE60 0ND-203FR Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black:

MSI Gaming GE60 0ND-203FR, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description MSI Gaming GE60 0ND-203FR Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black:

MSI Gaming GE60 0ND-203FR. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.