MSI Aegis Ti3 VR7RF-044AT, 4.2 GHz, Intel® Core™ i7, 64 GB, 4.02 TB, DVD Super Multi, Windows 10 Home
MSI Aegis Ti3 VR7RF-044AT. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor: i7-7700K. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 4.02 TB, Storage media: HDD+SSD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 850 W. Product type: PC