MSI Aegis Ti3 VR7RD SLI-003DE, 4.2 GHz, Intel® Core™ i7, 32 GB, 2.51 TB, DVD Super Multi, Windows 10 Home
MSI Aegis Ti3 VR7RD SLI-003DE. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor: i7-7700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 850 W. Product type: PC