MSI logo

MSI 975X Platinum PowerUp Edition LGA 775 (Socket T) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85309
Info modified on:
04 Apr 2019, 06:07:18
Short summary description MSI 975X Platinum PowerUp Edition LGA 775 (Socket T) ATX:

MSI 975X Platinum PowerUp Edition, Intel, LGA 775 (Socket T), Intel® Celeron® D, Intel® Pentium® D, 8 GB, Ethernet/Fast-Ethernet, ATX

Long summary description MSI 975X Platinum PowerUp Edition LGA 775 (Socket T) ATX:

MSI 975X Platinum PowerUp Edition. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron® D, Intel® Pentium® D. Memory, maximum: 8 GB. Network interface: Ethernet/Fast-Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 245 mm, Depth: 304 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.