MSI logo

MSI 970A-G45 motherboard AMD 970 Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64643
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI 970A-G45 motherboard AMD 970 Socket AM3 ATX:

MSI 970A-G45, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 4.8 GT/s, 32 GB, Dual-channel

Long summary description MSI 970A-G45 motherboard AMD 970 Socket AM3 ATX:

MSI 970A-G45. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Memory, maximum: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: ATX, Chipset: AMD 970

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.