MSI logo

MSI ARMOR RX 470 8G OC AMD Radeon RX 470 8 GB GDDR5

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77141
Info modified on:
02 Sept 2024, 20:34:42
Short summary description MSI ARMOR RX 470 8G OC AMD Radeon RX 470 8 GB GDDR5:

MSI ARMOR RX 470 8G OC, Radeon RX 470, 8 GB, GDDR5, 256 bit, 6600 MHz, PCI Express x16 3.0

Long summary description MSI ARMOR RX 470 8G OC AMD Radeon RX 470 8 GB GDDR5:

MSI ARMOR RX 470 8G OC. Graphics processor family: AMD, Graphics processor: Radeon RX 470, Processor frequency: 1230 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6600 MHz. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.