MSI logo

MSI B85I Intel® B85 LGA 1150 (Socket H3) mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118309
Info modified on:
30 Oct 2024, 13:05:45
Short summary description MSI B85I Intel® B85 LGA 1150 (Socket H3) mini ITX:

MSI B85I, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Dual-channel

Long summary description MSI B85I Intel® B85 LGA 1150 (Socket H3) mini ITX:

MSI B85I. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111G. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.