MSI logo

MSI Z97-GD65 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55614
Info modified on:
30 Oct 2024, 13:07:52
Short summary description MSI Z97-GD65 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX:

MSI Z97-GD65 GAMING, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Dual-channel

Long summary description MSI Z97-GD65 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX:

MSI Z97-GD65 GAMING. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Bigfoot Killer E2205

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.