MSI logo

MSI P55-CD53 Intel® P55 LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151614
Info modified on:
04 Apr 2019, 10:22:17
Short summary description MSI P55-CD53 Intel® P55 LGA 1156 (Socket H) ATX:

MSI P55-CD53, Intel, LGA 1156 (Socket H), Intel® Core™ i5, 16 GB, 1.5 V, 0, 1, 5, 10, JBOD

Long summary description MSI P55-CD53 Intel® P55 LGA 1156 (Socket H) ATX:

MSI P55-CD53. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H), Compatible processor series: Intel® Core™ i5. Memory, maximum: 16 GB, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10, JBOD. Network interface: Realtek RTL8111DL - Ethernet, Fast Ethernet, Gigabit Ethernet. Motherboard form factor: ATX, Chipset: Intel® P55, Audio output channels: 7.1 channels

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.