MSI logo

MSI K9N2 Diamond Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82880
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI K9N2 Diamond Socket AM2 ATX:

MSI K9N2 Diamond, AMD, Socket AM2, 2600 MHz, 8 GB, 0, 1, 1+0, 5, JBOD, Fast Ethernet

Long summary description MSI K9N2 Diamond Socket AM2 ATX:

MSI K9N2 Diamond. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 2600 MHz. Memory, maximum: 8 GB. RAID levels: 0, 1, 1+0, 5, JBOD. Network interface: Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.