MSI RG300EX Lite, Ethernet LAN connection
MSI RG300EX Lite. WLAN data transfer rate (max): 150 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u. Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, Firewall security: PPTP, L2TP, IP. Gain dBi (with antenna cable): 5 dBi. Weight: 380 g