MSI logo

MSI Prestige P100 9SF-070 Intel® Core™ i9 i9-9900KF 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Desktop PC White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24773
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Prestige P100 9SF-070 Intel® Core™ i9 i9-9900KF 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Desktop PC White:

MSI Prestige P100 9SF-070, 3.6 GHz, Intel® Core™ i9, i9-9900KF, 64 GB, 3 TB, Windows 10 Pro

Long summary description MSI Prestige P100 9SF-070 Intel® Core™ i9 i9-9900KF 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Desktop PC White:

MSI Prestige P100 9SF-070. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor: i9-9900KF. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 3 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce RTX™ 2080 Ti. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 650 W. Form factor: Desktop. Product type: PC. Product colour: White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.