MSI Workstation WS75 10TM-498, Intel® Core™ i9, 2.4 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 1 TB
MSI Workstation WS75 10TM-498. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor: i9-10980HK, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey