MSI Megabook GX705-5735BR, Intel® Core™2 Duo, 2 GHz, 43.2 cm (17"), 3 GB, 250 GB, Windows Vista Home Premium
MSI Megabook GX705-5735BR. Processor family: Intel® Core™2 Duo, Processor: T5750, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"). Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Home Premium. Weight: 3.6 kg