Moulinex logo

Moulinex lm850 1.75 L Tabletop blender 1400 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82215
Info modified on:
12 Oct 2021, 23:51:29
Short summary description Moulinex lm850 1.75 L Tabletop blender 1400 W Stainless steel:

Moulinex lm850, Tabletop blender, 1.75 L, Pulse function, Ice crushing, 1400 W, Stainless steel

Long summary description Moulinex lm850 1.75 L Tabletop blender 1400 W Stainless steel:

Moulinex lm850. Type: Tabletop blender, Product colour: Stainless steel. Bowl capacity: 1.75 L, Capacity: 1.75 L. Blending bowl material: Glass. Power: 1400 W. Width: 281 mm, Depth: 216 mm, Height: 368 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.