Moulinex logo

Moulinex EZ3018 Single 1.5 L Stand-alone 1030 W Deep fryer Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99024
Info modified on:
22 Feb 2024, 04:29:18
Short summary description Moulinex EZ3018 Single 1.5 L Stand-alone 1030 W Deep fryer Black:

Moulinex EZ3018, Deep fryer, 1.5 L, 1.5 kg, Single, Black, Touch

Long summary description Moulinex EZ3018 Single 1.5 L Stand-alone 1030 W Deep fryer Black:

Moulinex EZ3018. Product type: Deep fryer, Capacity: 1.5 L, Fryer food capacity: 1.5 kg. Construction type: Single, Product colour: Black, Control type: Touch. Display type: LCD. Power: 1030 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 205 mm, Depth: 255 mm, Height: 296 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.