Motorola moto e7 plus, 16.5 cm (6.5"), 4 GB, 64 GB, 48 MP, Android 10, Blue
Motorola moto e7 plus. Display diagonal: 16.5 cm (6.5"), Display resolution: 1600 x 720 pixels. Processor family: Qualcomm Snapdragon, Processor: 460. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Dual camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 200 g