Motorola logo

Motorola V980 mobile phone 4.83 cm (1.9") 137 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29202
Info modified on:
26 Feb 2024, 15:20:44
Short summary description Motorola V980 mobile phone 4.83 cm (1.9") 137 g:

Motorola V980, Clamshell, 4.83 cm (1.9"), 176 x 220 pixels, 0.3 MP, 820 mAh

Long summary description Motorola V980 mobile phone 4.83 cm (1.9") 137 g:

Motorola V980. Form factor: Clamshell. Display diagonal: 4.83 cm (1.9"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 0.3 MP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 820 mAh, Standby time (2G): 145 h. Weight: 137 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.