Motorola edge 60 pro, 16.9 cm (6.67"), 12 GB, 512 GB, 50 MP, Android 15, Grey
Motorola edge 60 pro. Display diagonal: 16.9 cm (6.67"), Display resolution: 2712 x 1220 pixels. Processor family: MediaTek Dimensity, Processor: 8350. RAM capacity: 12 GB, RAM type: LPDDR5X, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 15. Battery capacity: 6000 mAh. Product colour: Grey. Weight: 186 g