Motorola logo

Motorola Moto E4 Plus 14 cm (5.5") Android 7.1.1 4G Micro-USB 3 GB 16 GB 5000 mAh Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81006
Info modified on:
14 Mar 2024, 19:32:40
Short summary description Motorola Moto E4 Plus 14 cm (5.5") Android 7.1.1 4G Micro-USB 3 GB 16 GB 5000 mAh Grey:

Motorola Moto E4 Plus, 14 cm (5.5"), 3 GB, 16 GB, 13 MP, Android 7.1.1, Grey

Long summary description Motorola Moto E4 Plus 14 cm (5.5") Android 7.1.1 4G Micro-USB 3 GB 16 GB 5000 mAh Grey:

Motorola Moto E4 Plus. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor: MT6737. RAM capacity: 3 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 7.1.1. Battery capacity: 5000 mAh. Product colour: Grey. Weight: 198 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.