Motorola Moto G5S Plus, 14 cm (5.5"), 3 GB, 32 GB, 13 MP, Android 7.1.1, Grey
Motorola Moto G5S Plus. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor: 625. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. Operating system installed: Android 7.1.1. Battery capacity: 3000 mAh. Product colour: Grey. Weight: 170 g