Motorola logo

Motorola TLKR-T61 two-way radio 8 channels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87408
Info modified on:
14 Mar 2024, 18:16:51
Short summary description Motorola TLKR-T61 two-way radio 8 channels Black:

Motorola TLKR-T61, Professional mobile radio (PMR), 8 channels, 8000 m, LCD, Nickel-Metal Hydride (NiMH), 55 mm

Long summary description Motorola TLKR-T61 two-way radio 8 channels Black:

Motorola TLKR-T61. Purpose: Professional mobile radio (PMR), Channels quantity (total): 8 channels, Maximum range: 8000 m. Display type: LCD. Battery technology: Nickel-Metal Hydride (NiMH). Width: 55 mm, Depth: 165 mm, Height: 30 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.