Motorola logo

Motorola 200 5g 17.3 cm (6.8") Dual SIM Android 11 USB Type-C 8 GB 128 GB 5000 mAh Green

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18949
Info modified on:
27 Feb 2024, 13:59:59
Short summary description Motorola 200 5g 17.3 cm (6.8") Dual SIM Android 11 USB Type-C 8 GB 128 GB 5000 mAh Green:

Motorola 200 5g, 17.3 cm (6.8"), 8 GB, 128 GB, 108 MP, Android 11, Green

Long summary description Motorola 200 5g 17.3 cm (6.8") Dual SIM Android 11 USB Type-C 8 GB 128 GB 5000 mAh Green:

Motorola 200 5g. Display diagonal: 17.3 cm (6.8"), Display resolution: 1080 x 2460 pixels. Processor frequency: 2.84 GHz, Processor family: Qualcomm Snapdragon, Processor: 888. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 108 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Green. Weight: 202 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.