Motorola logo

Motorola HK202 Headset Wireless In-ear Micro-USB Bluetooth Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39132
Info modified on:
20 Sept 2022, 16:02:34
Short summary description Motorola HK202 Headset Wireless In-ear Micro-USB Bluetooth Silver:

Motorola HK202, Wireless, 8.99 g, Headset, Silver

Long summary description Motorola HK202 Headset Wireless In-ear Micro-USB Bluetooth Silver:

Motorola HK202. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Connectivity range: 8 m. Weight: 8.99 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.