Motorola T201 Dect, DECT telephone, Speakerphone, 50 entries, Turquoise, White
Motorola T201 Dect. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Product colour: Turquoise, White