Bratz Rock Angelz Doll- Cloe, Fashion doll, Female, 4 yr(s), Girl, Multicolour
Bratz Rock Angelz Doll- Cloe. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Girl, Material: Plastic, Textile, Product colour: Multicolour