MEDION logo

MEDION Life P14068 59.9 cm (23.6") Full HD Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71195
Info modified on:
02 Mar 2021, 09:39:22
Short summary description MEDION Life P14068 59.9 cm (23.6") Full HD Black 300 cd/m²:

MEDION Life P14068, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, 3D compatibility, DVB-T, Black

Long summary description MEDION Life P14068 59.9 cm (23.6") Full HD Black 300 cd/m²:

MEDION Life P14068. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D compatibility. LED backlighting type: Direct-LED, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 10000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.