MEDION logo

MEDION LIFE P61202 Black 2.0 channels 50 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109197
Info modified on:
30 May 2023, 12:00:30
Short summary description MEDION LIFE P61202 Black 2.0 channels 50 W:

MEDION LIFE P61202, 2.0 channels, 50 W, 50 W, Black, Wired & Wireless, 220-240 V

Long summary description MEDION LIFE P61202 Black 2.0 channels 50 W:

MEDION LIFE P61202. Audio output channels: 2.0 channels, RMS rated power: 50 W. Soundbar speaker RMS power: 50 W. Product colour: Black. Connectivity technology: Wired & Wireless. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.