MEDION logo

MEDION MD 17116 Semi-auto Espresso machine 1.2 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91297
Info modified on:
05 Aug 2024, 16:25:09
Short summary description MEDION MD 17116 Semi-auto Espresso machine 1.2 L:

MEDION MD 17116, Espresso machine, 1.2 L, Coffee pod, Ground coffee, 1470 W, Black, Stainless steel

Long summary description MEDION MD 17116 Semi-auto Espresso machine 1.2 L:

MEDION MD 17116. Product type: Espresso machine, Coffee maker type: Semi-auto, Water tank capacity: 1.2 L, Coffee input type: Coffee pod, Ground coffee, Reservoir for brewed coffee: Cup, Capacity in cups: 1 cups. Power: 1470 W. Product colour: Black, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.