MEDION logo

MEDION MD 15694 Semi-automatic sewing machine Electric

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251925
Info modified on:
14 Mar 2024, 19:26:54
Short summary description MEDION MD 15694 Semi-automatic sewing machine Electric:

MEDION MD 15694, Blue, White, Semi-automatic sewing machine, Sewing, 4 Step, 4.5 mm, LCD

Long summary description MEDION MD 15694 Semi-automatic sewing machine Electric:

MEDION MD 15694. Product colour: Blue, White, Type: Semi-automatic sewing machine, Sewing machine functions: Sewing. Power supply type: Electric, Power: 30 W, AC input voltage: 230 V. Width: 400 mm, Depth: 175 mm, Height: 360 mm. Sewing machine accessories included: Buttonhole foot, Cover, Zigzag foot

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.