MEDION logo

MEDION Life P64102 (MD 84497) Home audio micro system 10 W Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97149
Info modified on:
25 Oct 2019, 14:36:11
Short summary description MEDION Life P64102 (MD 84497) Home audio micro system 10 W Black:

MEDION Life P64102 (MD 84497), Home audio micro system, Black, 1 discs, Top, 10 W, 1-way

Long summary description MEDION Life P64102 (MD 84497) Home audio micro system 10 W Black:

MEDION Life P64102 (MD 84497). Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 10 W, Speaker type: 1-way. Supported radio bands: FM, PLL. Display type: LCD, Backlight colour: Orange. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.