MEDION MD 16600, White, Automatic sewing machine, Overlock, 4 Step, 5 mm, Rotary
MEDION MD 16600. Product colour: White, Type: Automatic sewing machine, Sewing machine functions: Overlock. Power supply type: Electric, Power: 90 W, AC input voltage: 230 V. Width: 320 mm, Depth: 320 mm, Height: 280 mm