MEDION logo

MEDION LIFE S47018 action sports camera 5 MP Full HD Wi-Fi 80 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60641
Info modified on:
15 Jun 2018, 18:01:27
Short summary description MEDION LIFE S47018 action sports camera 5 MP Full HD Wi-Fi 80 g:

MEDION LIFE S47018, Full HD, 5 MP, 60 fps, Wi-Fi, 1130 mAh, 80 g

Long summary description MEDION LIFE S47018 action sports camera 5 MP Full HD Wi-Fi 80 g:

MEDION LIFE S47018. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 60 fps. Total megapixels: 5 MP, Maximum image resolution: 2592 x 1944 pixels. Storage media: Memory card. Product colour: Black, Protection features: Waterproof. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1130 mAh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.