MEDION logo

MEDION LIFE P83805 (MD 90179) external hard drive 3 TB 5400 RPM 3.5" USB Type-B 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81086
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION LIFE P83805 (MD 90179) external hard drive 3 TB 5400 RPM 3.5" USB Type-B 3.2 Gen 1 (3.1 Gen 1) Black:

MEDION LIFE P83805 (MD 90179), 3 TB, 3.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Black

Long summary description MEDION LIFE P83805 (MD 90179) external hard drive 3 TB 5400 RPM 3.5" USB Type-B 3.2 Gen 1 (3.1 Gen 1) Black:

MEDION LIFE P83805 (MD 90179). Hard drive capacity: 3 TB, Hard drive size: 3.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Hard drive rotational speed: 5400 RPM. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.