MEDION Akoya P5301 G, 3.4 GHz, Intel® Core™ i7, 8 GB, 2.13 TB, DVD Super Multi DL, Windows 8.1
MEDION Akoya P5301 G. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8.1. Product type: PC. Product colour: Black